multicomp PRO Terminal Block Eurostyle, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro MA522-500M08

Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 04R6834 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro
04R6834
Terminal Block Eurostyle, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro 04R6834
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6834
Product Name Terminal Block Eurostyle, 8 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details