multicomp PRO Terminal Block Eurostyle, 6 Position, 22-14Awg; Pitch Spacing Multicomp Pro MA522-500M06

Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 6 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 04R6833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 6 Position, 22-14Awg; Pitch Spacing Multicomp Pro
04R6833
Terminal Block Eurostyle, 6 Position, 22-14Awg; Pitch Spacing Multicomp Pro 04R6833
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 6 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6833
Product Name Terminal Block Eurostyle, 6 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details