multicomp PRO Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro MA331-500M04

Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro - 04R6821 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro
04R6821
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro 04R6821
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6821
Product Name Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details