multicomp PRO Terminal Block Eurostyle, 3 Position, 26-14Awg; Pitch Spacing Multicomp Pro MA331-500M03

Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 3 Position, 26-14Awg; Pitch Spacing Multicomp Pro - 04R6820 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 3 Position, 26-14Awg; Pitch Spacing Multicomp Pro
04R6820
Terminal Block Eurostyle, 3 Position, 26-14Awg; Pitch Spacing Multicomp Pro 04R6820
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6820
Product Name Terminal Block Eurostyle, 3 Position, 26-14Awg; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 8
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-05D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details