multicomp PRO Terminal Block Eurostyle 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro MA212-350M16

Description
TERMINAL BLOCK EUROSTYLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6819
Terminal Block Eurostyle 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6819
TERMINAL BLOCK EUROSTYLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6819
Product Name Terminal Block Eurostyle 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2002-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers