multicomp PRO Terminal Block Eurostyle 14 Position, 26-16Awg; Pitch Spacing Multicomp Pro MA212-350M14

Description
TERMINAL BLOCK EUROSTYLE 14 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 14 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 14 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 14 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6817
Terminal Block Eurostyle 14 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6817
TERMINAL BLOCK EUROSTYLE 14 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 14 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6817
Product Name Terminal Block Eurostyle 14 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details