multicomp PRO Terminal Block Eurostyle, 6 Position, 26-16Awg; Pitch Spacing Multicomp Pro MA212-350M06

Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 6 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6812 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 6 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6812
Terminal Block Eurostyle, 6 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6812
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 6 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6812
Product Name Terminal Block Eurostyle, 6 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers