multicomp PRO Terminal Block Eurostyle, 4 Position, 26-16Awg; Pitch Spacing Multicomp Pro MA212-350M04

Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 4 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6810 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6810
Terminal Block Eurostyle, 4 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6810
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6810
Product Name Terminal Block Eurostyle, 4 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details