multicomp PRO Microswitch, Long Lever, Spdt, 10A, 250Vac; Microswitch Type Multicomp Pro M141T02-AD0302D

Description
MICROSWITCH, LONG LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LONG LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Long Lever, Spdt, 10A, 250Vac; Microswitch Type Multicomp Pro - 24R7005 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Long Lever, Spdt, 10A, 250Vac; Microswitch Type Multicomp Pro
24R7005
Microswitch, Long Lever, Spdt, 10A, 250Vac; Microswitch Type Multicomp Pro 24R7005
MICROSWITCH, LONG LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LONG LEVER, SPDT, 10A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:10A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7005
Product Name Microswitch, Long Lever, Spdt, 10A, 250Vac; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - A109345-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Micro Switches - 2326100 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details