multicomp PRO Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro M141T02-AC0301D

Description
Microswitch, M141T01 Series, SPDT, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, M141T01 Series, SPDT, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro - 24R7006 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro
24R7006
Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro 24R7006
Microswitch, M141T01 Series, SPDT, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes

Microswitch, M141T01 Series, SPDT, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7006
Product Name Microswitch, M141T01 Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Snap Action, Limit Switches - 450-JJHH0UG200NOPMRDKR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details