multicomp PRO Microswitch, M141T01 Series, Spdt, Plunger, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro M141T02-AC0300D

Description
Microswitch, M141T01 Series, SPDT, Plunger, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, M141T01 Series, SPDT, Plunger, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, M141T01 Series, Spdt, Plunger, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro - 24R7002 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, M141T01 Series, Spdt, Plunger, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro
24R7002
Microswitch, M141T01 Series, Spdt, Plunger, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro 24R7002
Microswitch, M141T01 Series, SPDT, Plunger, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes

Microswitch, M141T01 Series, SPDT, Plunger, Quick Connect, Solder, 10 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7002
Product Name Microswitch, M141T01 Series, Spdt, Plunger, Quick Connect, Solder, 10 A, 250 V Rohs Compliant Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Momentary
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details