multicomp PRO Microswitch, Sim Roller, Spdt, 5A, 250Vac; Microswitch Type Multicomp Pro M140T01-AE0509A

Description
MICROSWITCH, SIM ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SIM ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Sim Roller, Spdt, 5A, 250Vac; Microswitch Type Multicomp Pro - 24R7000 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Sim Roller, Spdt, 5A, 250Vac; Microswitch Type Multicomp Pro
24R7000
Microswitch, Sim Roller, Spdt, 5A, 250Vac; Microswitch Type Multicomp Pro 24R7000
MICROSWITCH, SIM ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SIM ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7000
Product Name Microswitch, Sim Roller, Spdt, 5A, 250Vac; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1453-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details