multicomp PRO Diode, Ultrafast Recovery, 75V, Minimelf-2, Full Reel; Diode Configuration Multicomp Pro LL4148-7

Description
DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 75V, Minimelf-2, Full Reel; Diode Configuration Multicomp Pro - 65W8587 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75V, Minimelf-2, Full Reel; Diode Configuration Multicomp Pro
65W8587
Diode, Ultrafast Recovery, 75V, Minimelf-2, Full Reel; Diode Configuration Multicomp Pro 65W8587
DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 75V, Minimelf-2; Diode Configuration Multicomp Pro - 65W8586 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 75V, Minimelf-2; Diode Configuration Multicomp Pro
65W8586
Diode, Ultrafast Recovery, 75V, Minimelf-2; Diode Configuration Multicomp Pro 65W8586
DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 75V, MINIMELF-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8587
Product Name Diode, Ultrafast Recovery, 75V, Minimelf-2, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details