multicomp PRO Diode, Standard, 1A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp LL4002G

Description
DIODE, STANDARD, 1A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes
Description
DIODE, STANDARD, 1A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 1A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp - 36AJ9615 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
36AJ9615
Diode, Standard, 1A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp 36AJ9615
DIODE, STANDARD, 1A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, STANDARD, 1A, 100V, SMD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 36AJ9615
Product Name Diode, Standard, 1A, 100V, Smd; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details