multicomp PRO Infrared Emitter, 940Nm, T-1 3/4; Peak Wavelength Multicomp Pro LIR053

Description
INFRARED EMITTER, 940NM, T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:16°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):14mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 940NM, T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:16°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):14mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 940Nm, T-1 3/4; Peak Wavelength Multicomp Pro - 97Y9277 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 940Nm, T-1 3/4; Peak Wavelength Multicomp Pro
97Y9277
Infrared Emitter, 940Nm, T-1 3/4; Peak Wavelength Multicomp Pro 97Y9277
INFRARED EMITTER, 940NM, T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:16°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):14mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage RoHS Compliant: Yes

INFRARED EMITTER, 940NM, T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:16°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):14mW/Sr; Rise Time:600ns; Fall Time tf:600ns; Forward Current If(AV):20mA; Forward Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 97Y9277
Product Name Infrared Emitter, 940Nm, T-1 3/4; Peak Wavelength Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details