multicomp PRO Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp LFMR-16/25

Description
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp - 02AC5199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp
02AC5199
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp 02AC5199
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5199
Product Name Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products