multicomp PRO Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp LFER-14/25

Description
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp - 02AC5195 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp
02AC5195
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp 02AC5195
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Stud Size - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5195
Product Name Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details