multicomp PRO Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp LFER-10/25

Description
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size - Imperial:10"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size - Imperial:10"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp - 02AC5194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp
02AC5194
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp 02AC5194
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size - Imperial:10"RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size - Imperial:10"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5194
Product Name Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details