multicomp PRO Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro LED-17

Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:17mm; External Diameter:5.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet
Description
LED SPACER, ROUND, 5MM, 2 PIN; Height:17mm; External Diameter:5.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro - 97K2857 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
97K2857
Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro 97K2857
LED SPACER, ROUND, 5MM, 2 PIN; Height:17mm; External Diameter:5.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

LED SPACER, ROUND, 5MM, 2 PIN; Height:17mm; External Diameter:5.6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:LED Series; Accessory Type:LED Spacer; For Use With:5mm / T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97K2857
Product Name Led Spacer, Round, 5Mm, 2 Pin; Height Multicomp Pro
Outside Diameter 0.2205 inch (5.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers