multicomp PRO Crimp Terminal, Blade, Hooked, Pk100; Product Range Multicomp Pro LBVE5-3

Description
CRIMP TERMINAL, BLADE, HOOKED, PK100; Product Range:LBVE Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm; Tab Size - Imperial:0.118" x RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, BLADE, HOOKED, PK100; Product Range:LBVE Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm; Tab Size - Imperial:0.118" x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Blade, Hooked, Pk100; Product Range Multicomp Pro - 97K2828 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Blade, Hooked, Pk100; Product Range Multicomp Pro
97K2828
Crimp Terminal, Blade, Hooked, Pk100; Product Range Multicomp Pro 97K2828
CRIMP TERMINAL, BLADE, HOOKED, PK100; Product Range:LBVE Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm; Tab Size - Imperial:0.118" x RoHS Compliant: Yes

CRIMP TERMINAL, BLADE, HOOKED, PK100; Product Range:LBVE Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm2; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm; Tab Size - Imperial:0.118" x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K2828
Product Name Crimp Terminal, Blade, Hooked, Pk100; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data