multicomp PRO Terminal, Blade, 3Mm, 22-16Awg, Red; Product Range Multicomp Pro LBVE1-3

Description
TERMINAL, BLADE, 3MM, 22-16AWG, RED; Product Range:LBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:3mm x 0.75mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, 3MM, 22-16AWG, RED; Product Range:LBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:3mm x 0.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, 3Mm, 22-16Awg, Red; Product Range Multicomp Pro - 83K8980 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 3Mm, 22-16Awg, Red; Product Range Multicomp Pro
83K8980
Terminal, Blade, 3Mm, 22-16Awg, Red; Product Range Multicomp Pro 83K8980
TERMINAL, BLADE, 3MM, 22-16AWG, RED; Product Range:LBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:3mm x 0.75mm RoHS Compliant: Yes

TERMINAL, BLADE, 3MM, 22-16AWG, RED; Product Range:LBVE Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Insulator Colour:Red; Insulator Material:Vinyl; Tab Size - Metric:3mm x 0.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 83K8980
Product Name Terminal, Blade, 3Mm, 22-16Awg, Red; Product Range Multicomp Pro
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Ring Terminals - 1251959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details