multicomp PRO Isolator Panel Mnt 25A 3P; No. Of Poles Multicomp LBPM253P

Description
ISOLATOR PANEL MNT 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes
Description
ISOLATOR PANEL MNT 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Panel Mnt 25A 3P; No. Of Poles Multicomp - 24R6528 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Panel Mnt 25A 3P; No. Of Poles Multicomp
24R6528
Isolator Panel Mnt 25A 3P; No. Of Poles Multicomp 24R6528
ISOLATOR PANEL MNT 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

ISOLATOR PANEL MNT 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bezel Height:64mm; Bezel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6528
Product Name Isolator Panel Mnt 25A 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details