multicomp PRO Isolator Interlock 25A 3P; No. Of Poles Multicomp LBDI253P

Description
ISOLATOR INTERLOCK 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:25A; RoHS Compliant: Yes
Description
ISOLATOR INTERLOCK 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:25A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Interlock 25A 3P; No. Of Poles Multicomp - 24R6523 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Interlock 25A 3P; No. Of Poles Multicomp
24R6523
Isolator Interlock 25A 3P; No. Of Poles Multicomp 24R6523
ISOLATOR INTERLOCK 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:25A; RoHS Compliant: Yes

ISOLATOR INTERLOCK 25A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:25A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:25A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6523
Product Name Isolator Interlock 25A 3P; No. Of Poles Multicomp
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details