multicomp PRO Isolator Enclosed 63A 4 Pole; No. Of Poles Multicomp LB634P

Description
ISOLATOR ENCLOSED 63A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes
Description
ISOLATOR ENCLOSED 63A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Enclosed 63A 4 Pole; No. Of Poles Multicomp - 24R6557 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Enclosed 63A 4 Pole; No. Of Poles Multicomp
24R6557
Isolator Enclosed 63A 4 Pole; No. Of Poles Multicomp 24R6557
ISOLATOR ENCLOSED 63A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

ISOLATOR ENCLOSED 63A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6557
Product Name Isolator Enclosed 63A 4 Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products