multicomp PRO Isolator Enclosed 32A 4 Pole; No. Of Poles Multicomp LB324P

Description
ISOLATOR ENCLOSED 32A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes
Description
ISOLATOR ENCLOSED 32A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Enclosed 32A 4 Pole; No. Of Poles Multicomp - 24R6547 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Enclosed 32A 4 Pole; No. Of Poles Multicomp
24R6547
Isolator Enclosed 32A 4 Pole; No. Of Poles Multicomp 24R6547
ISOLATOR ENCLOSED 32A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

ISOLATOR ENCLOSED 32A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6547
Product Name Isolator Enclosed 32A 4 Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details