multicomp PRO Connector Type A Multicomp Pro L30DB

Description
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Type A Multicomp Pro (part number 86T2093) features a BNC straight plug and a DC power plug. It is designed for audio and video applications, with a cable length of 100 feet (30 meters) and a black jacket. The product has a withstand voltage of 1000V minimum and an insulation resistance of 2000 mΩ minimum. The conductor resistance is specified at 161.8Ω per kilometer, and it operates within a temperature range of 0° to +40°C. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Connector Type A Multicomp Pro (part number 86T2093) features a BNC straight plug and a DC power plug. It is designed for audio and video applications, with a cable length of 100 feet (30 meters) and a black jacket. The product has a withstand voltage of 1000V minimum and an insulation resistance of 2000 mΩ minimum. The conductor resistance is specified at 161.8Ω per kilometer, and it operates within a temperature range of 0° to +40°C. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 86T2093 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
86T2093
Connector Type A Multicomp Pro 86T2093
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:100ft; Cable Length - Metric:30.48m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T2093
Product Name Connector Type A Multicomp Pro
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details