multicomp PRO Connector Type A Multicomp Pro L20DB

Description
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:65ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:65ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 86T2092 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
86T2092
Connector Type A Multicomp Pro 86T2092
Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:65ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:BNC Straight Plug and DC Power Plug; Connector Type B:BNC Straight Plug and DC Power Receptacle; Cable Length - Imperial:65ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86T2092
Product Name Connector Type A Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details