KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18.8mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M2538 |
| Product Name | Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp |
| Knob Material | Metal |