multicomp PRO Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp KB00034

Description
KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:18.8mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:18.8mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp - 74M2526 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp
74M2526
Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp 74M2526
KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:18.8mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 12.7/18.8MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:18.8mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M2526
Product Name Knob, Al, 12.7/18.8Mm, Black, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data