KNOB, AL, 19/28.5MM, BLACK, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28.5mm; Product Range:KLNS Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M2518 |
| Product Name | Knob, Al, 19/28.5Mm, Black, 3.2Mm; Shaft Type Multicomp |
| Knob Material | Metal |