KNOB, AL, 12.7MM, BLACK, 3.2MM; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M2521 |
| Product Name | Knob, Al, 12.7Mm, Black, 3.2Mm; Shaft Type Multicomp |
| Knob Material | Metal |