multicomp PRO Knob, Al, 12.7Mm, Black, 6.4Mm; Shaft Type Multicomp KB00016

Description
KNOB, AL, 12.7MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 12.7MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 12.7Mm, Black, 6.4Mm; Shaft Type Multicomp - 74M2520 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 12.7Mm, Black, 6.4Mm; Shaft Type Multicomp
74M2520
Knob, Al, 12.7Mm, Black, 6.4Mm; Shaft Type Multicomp 74M2520
KNOB, AL, 12.7MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 12.7MM, BLACK, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M2520
Product Name Knob, Al, 12.7Mm, Black, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Stainless Steel Wing Knob - WK - Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details