multicomp PRO Knob, Al, 12.7Mm, Silver, 6.4Mm; Shaft Type Multicomp KB00014

Description
KNOB, AL, 12.7MM, SILVER, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 12.7MM, SILVER, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 12.7Mm, Silver, 6.4Mm; Shaft Type Multicomp - 74M8327 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 12.7Mm, Silver, 6.4Mm; Shaft Type Multicomp
74M8327
Knob, Al, 12.7Mm, Silver, 6.4Mm; Shaft Type Multicomp 74M8327
KNOB, AL, 12.7MM, SILVER, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 12.7MM, SILVER, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:KLN Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M8327
Product Name Knob, Al, 12.7Mm, Silver, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data