KNOB, AL, 30MM, BLACK, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:30mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M2506 |
| Product Name | Knob, Al, 30Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp |
| Knob Material | Metal |