multicomp PRO Knob, Al, 20Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp KB00006

Description
KNOB, AL, 20MM, BLACK, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 20MM, BLACK, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 20Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp - 74M2497 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 20Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp
74M2497
Knob, Al, 20Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp 74M2497
KNOB, AL, 20MM, BLACK, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 20MM, BLACK, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M2497
Product Name Knob, Al, 20Mm, Black, 6.4Mm Shaft; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Plastic Soft Touch Tapered Knobs - 32180 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details