multicomp PRO Knob, Al, 20Mm, Silver, 6.4Mm Shaft; Shaft Type Multicomp KB00005

Description
KNOB, AL, 20MM, SILVER, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 20MM, SILVER, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 20Mm, Silver, 6.4Mm Shaft; Shaft Type Multicomp - 74M8319 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 20Mm, Silver, 6.4Mm Shaft; Shaft Type Multicomp
74M8319
Knob, Al, 20Mm, Silver, 6.4Mm Shaft; Shaft Type Multicomp 74M8319
KNOB, AL, 20MM, SILVER, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 20MM, SILVER, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:20mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M8319
Product Name Knob, Al, 20Mm, Silver, 6.4Mm Shaft; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data