multicomp PRO Knob, Al, 10Mm, Black, 3.2Mm Shaft; Shaft Type Multicomp KB00004

Description
KNOB, AL, 10MM, BLACK, 3.2MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:10mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, AL, 10MM, BLACK, 3.2MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:10mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Al, 10Mm, Black, 3.2Mm Shaft; Shaft Type Multicomp - 74M2488 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Al, 10Mm, Black, 3.2Mm Shaft; Shaft Type Multicomp
74M2488
Knob, Al, 10Mm, Black, 3.2Mm Shaft; Shaft Type Multicomp 74M2488
KNOB, AL, 10MM, BLACK, 3.2MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:10mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, AL, 10MM, BLACK, 3.2MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:3.2mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:10mm; Product Range:KB Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M2488
Product Name Knob, Al, 10Mm, Black, 3.2Mm Shaft; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data