multicomp PRO Cable Assy, 3.5Mm Jack Plug-Plug, 3M; Connector Type A Multicomp Pro JR9504A/3M

Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3.5Mm Jack Plug-Plug, 3M; Connector Type A Multicomp Pro - 18J5735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3.5Mm Jack Plug-Plug, 3M; Connector Type A Multicomp Pro
18J5735
Cable Assy, 3.5Mm Jack Plug-Plug, 3M; Connector Type A Multicomp Pro 18J5735
CABLE ASSY, 3.5MM JACK PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 3.5MM JACK PLUG-PLUG, 3M; Connector Type A:3.5mm Stereo Jack Plug; Connector Type B:3.5mm Stereo Jack Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J5735
Product Name Cable Assy, 3.5Mm Jack Plug-Plug, 3M; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details