multicomp PRO 4Mm Plug-Croc Clip; Test Connector Type A Multicomp Pro JR9218

Description
4mm Plug-Croc Clip; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet
Description
4mm Plug-Croc Clip; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mm Plug-Croc Clip; Test Connector Type A Multicomp Pro - 55X0902 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Plug-Croc Clip; Test Connector Type A Multicomp Pro
55X0902
4Mm Plug-Croc Clip; Test Connector Type A Multicomp Pro 55X0902
4mm Plug-Croc Clip; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes

4mm Plug-Croc Clip; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 55X0902
Product Name 4Mm Plug-Croc Clip; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe with Banana Socket - 31 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details