multicomp PRO Cable, 3 Way Xlr-Stereo Plug, 20M, Black; Connector Type A Multicomp JR9106-2M

Description
CABLE, 3 WAY XLR-STEREO PLUG, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Description
CABLE, 3 WAY XLR-STEREO PLUG, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable, 3 Way Xlr-Stereo Plug, 20M, Black; Connector Type A Multicomp - 18J5713 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 3 Way Xlr-Stereo Plug, 20M, Black; Connector Type A Multicomp
18J5713
Cable, 3 Way Xlr-Stereo Plug, 20M, Black; Connector Type A Multicomp 18J5713
CABLE, 3 WAY XLR-STEREO PLUG, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

CABLE, 3 WAY XLR-STEREO PLUG, 20M, BLACK; Connector Type A:XLR 3 Position Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J5713
Product Name Cable, 3 Way Xlr-Stereo Plug, 20M, Black; Connector Type A Multicomp
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details