multicomp PRO Cable Assembly, Power Cord, 5M, Black; Connector To Connector Multicomp Pro JR8307-5M

Description
CABLE ASSEMBLY, POWER CORD, 5M, BLACK; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, POWER CORD, 5M, BLACK; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Power Cord, 5M, Black; Connector To Connector Multicomp Pro - 01M8013 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Power Cord, 5M, Black; Connector To Connector Multicomp Pro
01M8013
Cable Assembly, Power Cord, 5M, Black; Connector To Connector Multicomp Pro 01M8013
CABLE ASSEMBLY, POWER CORD, 5M, BLACK; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant: Yes

CABLE ASSEMBLY, POWER CORD, 5M, BLACK; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01M8013
Product Name Cable Assembly, Power Cord, 5M, Black; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 13Amp Cordset w/C13 Connector - 70403060244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details