Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord; Connector Type A:2.5mm Barrel Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 80R4985 |
| Product Name | Connector To Connector Multicomp Pro |
| Approvals | RoHS |