The Power Cord, DC 2.5mm Barrel Plug-Jack, 1.5M, features a 2.5mm DC power socket on one end and a 2.5mm DC power plug on the other. It has a black jacket and is designed for a rated current of 0.4A at 15V, with a maximum operating voltage of 20V. The cord can withstand a voltage of 500V/min and has an insulation resistance of 0.75MΩ/KM minimum. The conductor resistance is specified at 237.25Ω/KM. This product is part of the Multicomp Pro range and is RoHS compliant, making it suitable for various electronic applications.
POWER CORD, DC 2.5MM BARREL PLUG-JACK, 1.5M; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 01M8010 |
| Product Name | Power Cord, Dc 2.5Mm Barrel Plug-Jack, 1.5M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |