POWER CORD, DC 2.1MM BARREL PLUG-JACK, 5M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 01M8009 |
| Product Name | Power Cord, Dc 2.1Mm Barrel Plug-Jack, 5M, 1.5A; Connector Type A Multicomp Pro |
| Approvals | RoHS |