multicomp PRO Connector Type A Multicomp Pro JR8306-3M

Description
Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 80R4981 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
80R4981
Connector Type A Multicomp Pro 80R4981
Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 80R4981
Product Name Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 820100-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 1.96 inch (49.78 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details