multicomp PRO Cable Assembly, Mono, 6.35Mm Plug / Plug, 1M; Connector Type A Multicomp Pro JR8015-1M

Description
CABLE ASSEMBLY, MONO, 6.35MM PLUG / PLUG, 1M; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSEMBLY, MONO, 6.35MM PLUG / PLUG, 1M; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly features a 6.35mm (1/4,Äù) mono jack plug on both ends, designed for reliable audio connections. With a length of 1 meter (approximately 3.28 feet), it is suitable for various applications requiring mono audio transmission. The assembly is encased in a black jacket, providing a professional appearance and protection. This product is part of the Multicomp Pro range and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Assembly features a 6.35mm (1/4,Äù) mono jack plug on both ends, designed for reliable audio connections. With a length of 1 meter (approximately 3.28 feet), it is suitable for various applications requiring mono audio transmission. The assembly is encased in a black jacket, providing a professional appearance and protection. This product is part of the Multicomp Pro range and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Mono, 6.35Mm Plug / Plug, 1M; Connector Type A Multicomp Pro - 18J5658 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mono, 6.35Mm Plug / Plug, 1M; Connector Type A Multicomp Pro
18J5658
Cable Assembly, Mono, 6.35Mm Plug / Plug, 1M; Connector Type A Multicomp Pro 18J5658
CABLE ASSEMBLY, MONO, 6.35MM PLUG / PLUG, 1M; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MONO, 6.35MM PLUG / PLUG, 1M; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J5658
Product Name Cable Assembly, Mono, 6.35Mm Plug / Plug, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details