multicomp PRO Audio Video Cable Assembly, 6.56 Ft, 2 M, Black; Connector Type A Multicomp Pro JR8007-2M

Description
AUDIO VIDEO CABLE ASSEMBLY, 6.56 FT, 2 M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO VIDEO CABLE ASSEMBLY, 6.56 FT, 2 M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Video Cable Assembly, 6.56 Ft, 2 M, Black; Connector Type A Multicomp Pro - 18J5647 - Newark, An Avnet Company
Chicago, IL, United States
Audio Video Cable Assembly, 6.56 Ft, 2 M, Black; Connector Type A Multicomp Pro
18J5647
Audio Video Cable Assembly, 6.56 Ft, 2 M, Black; Connector Type A Multicomp Pro 18J5647
AUDIO VIDEO CABLE ASSEMBLY, 6.56 FT, 2 M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO VIDEO CABLE ASSEMBLY, 6.56 FT, 2 M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J5647
Product Name Audio Video Cable Assembly, 6.56 Ft, 2 M, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/502-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers