BNC Female To F Male; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 43W7520 |
| Product Name | Bnc Female To F Male; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |