multicomp PRO Inter Series Connector A Multicomp Pro JR1833

Description
Inter Series Connector A:DC Power - 2.5mm; Convert From Positions:1Positions ; Convert From Gender:Receptacle; Inter Series Connector B:DC Power - 2.5mm; Convert To Positions:1Positions ; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Inter Series Connector A:DC Power - 2.5mm; Convert From Positions:1Positions ; Convert From Gender:Receptacle; Inter Series Connector B:DC Power - 2.5mm; Convert To Positions:1Positions ; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inter Series Connector A Multicomp Pro - 65T6122 - Newark, An Avnet Company
Chicago, IL, United States
Inter Series Connector A Multicomp Pro
65T6122
Inter Series Connector A Multicomp Pro 65T6122
Inter Series Connector A:DC Power - 2.5mm; Convert From Positions:1Positions ; Convert From Gender:Receptacle; Inter Series Connector B:DC Power - 2.5mm; Convert To Positions:1Positions ; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Inter Series Connector A:DC Power - 2.5mm; Convert From Positions:1Positions; Convert From Gender:Receptacle; Inter Series Connector B:DC Power - 2.5mm; Convert To Positions:1Positions; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T6122
Product Name Inter Series Connector A Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details