STANDARD POWER ENTRY, RECEPTACLE; Gender:Jack; Current Rating:500mA; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:6.85mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96K8037 |
| Product Name | Standard Power Entry, Receptacle; Gender Multicomp |
| Gender | Female / Jack |